The LANEUW2412R3 is a 3 Watt DC/DC power converter with a 24VDC nominal input voltage range of 9-36VDC and a 12VDC output, housed in a 0.86 x 0.36 x 0.44 inch SIP package. It delivers up to 250mA output current with 82% efficiency, 30mVp-p ripple and noise, and 1600VDC isolation. The device supports remote ON/OFF control, continuous short circuit protection, and operates without derating from -40°C to +71°C. It meets UL60950-1, EN60950-1, and IEC60950-1 safety standards, and complies with EN55022 Class EMI and EN61000-4-x immunity requirements. The part is RoHS compliant and features a non-conductive black plastic case with silicon potting (UL94V-0).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANEUW2412R3 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |