The LANE933NH is a 1 W DC/DC converter with a 9 VDC input voltage range and a 3.3 VDC output at 303 mA, featuring a 7-pin SIP package, high efficiency of 70%, short circuit protection, and an operating temperature range of -40°C to +85°C. It is RoHS compliant and available in package type 1, with dimensions of 19.5 mm × 6.0 mm × 10.0 mm and a weight of 2.1 g. The unit operates via free air convection and meets UL 60950-1 safety standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANE933NH |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |