Skyworks Solutions, Inc. 3.5 A Constant On-Time, Step-Down DC-DC Converter SKY87202

Description
Please note: SKY87202 is being discontinued and is not recommended for new designs. The SKY87202 is a 1.2 MHz, 3.5 A constant on-time, synchronous step-down DC-DC converter. The device provides an output voltage from 0.6 V to 3.3 V from input voltage ranging from 2.7 V to 6.0 V, while keeping excellent line and load regulation and maximizing input efficiency. The constant on-time control allows easy loop stabilization with minimal external components while providing fast transient response. Power sequencing is controlled by the EN and PG pins. The SKY87202 has cycle-by-cycle current limits and thermal shutdown to protect against fault conditions. The SKY87202 is available in a 12-pin, 2 mm  2 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
Please note: SKY87202 is being discontinued and is not recommended for new designs. The SKY87202 is a 1.2 MHz, 3.5 A constant on-time, synchronous step-down DC-DC converter. The device provides an output voltage from 0.6 V to 3.3 V from input voltage ranging from 2.7 V to 6.0 V, while keeping excellent line and load regulation and maximizing input efficiency. The constant on-time control allows easy loop stabilization with minimal external components while providing fast transient response. Power sequencing is controlled by the EN and PG pins. The SKY87202 has cycle-by-cycle current limits and thermal shutdown to protect against fault conditions. The SKY87202 is available in a 12-pin, 2 mm  2 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87202 - Skyworks Solutions, Inc.
Irvine, CA, United States
3.5 A Constant On-Time, Step-Down DC-DC Converter
SKY87202
3.5 A Constant On-Time, Step-Down DC-DC Converter SKY87202
Please note: SKY87202 is being discontinued and is not recommended for new designs. The SKY87202 is a 1.2 MHz, 3.5 A constant on-time, synchronous step-down DC-DC converter. The device provides an output voltage from 0.6 V to 3.3 V from input voltage ranging from 2.7 V to 6.0 V, while keeping excellent line and load regulation and maximizing input efficiency. The constant on-time control allows easy loop stabilization with minimal external components while providing fast transient response. Power sequencing is controlled by the EN and PG pins. The SKY87202 has cycle-by-cycle current limits and thermal shutdown to protect against fault conditions. The SKY87202 is available in a 12-pin, 2 mm  2 mm Quad Flat No-Lead (QFN) package.

Please note: SKY87202 is being discontinued and is not recommended for new designs.

The SKY87202 is a 1.2 MHz, 3.5 A constant on-time, synchronous step-down DC-DC converter. The device provides an output voltage from 0.6 V to 3.3 V from input voltage ranging from 2.7 V to 6.0 V, while keeping excellent line and load regulation and maximizing input efficiency.
The constant on-time control allows easy loop stabilization with minimal external components while providing fast transient response.
Power sequencing is controlled by the EN and PG pins.
The SKY87202 has cycle-by-cycle current limits and thermal shutdown to protect against fault conditions.
The SKY87202 is available in a 12-pin, 2 mm  2 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category DC-DC Converter Chips
Product Number SKY87202
Product Name 3.5 A Constant On-Time, Step-Down DC-DC Converter
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT2510IWP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
Buck 2A Step-Down DC-DC Converter IC - 739-SKY87000-13-001 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.4000 volts
Input Voltage 5.5 volts
View Details