The LANE1215NDP is a 1-watt, unregulated DC/DC converter with a dual output of ±15VDC, designed for compact board layouts. It accepts a 12VDC input voltage range of 10.8VDC to 13.2VDC and delivers ±34mA output current with 80% efficiency and 100mVp-p ripple and noise. The converter uses a 5-pin SIP package measuring 0.77in x 0.28in x 0.39in (19.5mm x 7.1mm x 10mm), and is constructed with DAP case material. It operates over an industrial temperature range of -40°C to +85°C, is RoHS compliant, and meets UL 60950 safety standards for single outputs. Internal SMD construction requires no external components.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANE1215NDP |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |