The LANC24S24W-LN is a 5-watt DC-DC converter with a 24VDC nominal input (9 to 36VDC range) and a 24VDC output, designed for applications requiring compact, isolated power. It measures 1.25" x 0.80" x 0.40" (31.75mm x 20.32mm x 10.16mm) and features six-sided shielding, 1600VDC isolation, and built-in EN55022 Class B EMI filtering. The converter provides up to 208mA output current, has a maximum ripple and noise of 10mVp-p, and achieves 89% efficiency. It includes overvoltage, overload, and short-circuit protection with automatic recovery, meets UL60950-1, EN60950-1, and IEC60950-1 safety standards, and is RoHS II and REACH compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANC24S24W-LN |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |