Texas Instruments 750mA 15V 14V Boost DC-DC Converter IC PT5042C

Description
750mA Boost DC/DC Controller, 15V Out, 14V In, 950kHz, SMT Product overview: PT5042C from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 750mA, 15V, 14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 750mA, 15V, 14V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT5042C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
750mA Boost DC/DC Controller, 15V Out, 14V In, 950kHz, SMT Product overview: PT5042C from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 750mA, 15V, 14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 750mA, 15V, 14V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT5042C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
750mA 15V 14V Boost DC-DC Converter IC - 922-PT5042C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750mA 15V 14V Boost DC-DC Converter IC
922-PT5042C
750mA 15V 14V Boost DC-DC Converter IC 922-PT5042C
750mA Boost DC/DC Controller, 15V Out, 14V In, 950kHz, SMT Product overview: PT5042C from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 750mA, 15V, 14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 750mA, 15V, 14V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT5042C can be used for catalog matching and distributor lookup.

750mA Boost DC/DC Controller, 15V Out, 14V In, 950kHz, SMT Product overview: PT5042C from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 750mA, 15V, 14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 750mA, 15V, 14V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT5042C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT5042C - 930960-PT5042C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5042C
930960-PT5042C
Power Supplies Board Mount DCDC Converters - PT5042C 930960-PT5042C
Manufacturer: Texas Instruments Win Source Part Number: 930960-PT5042C Series: PT5040 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 15V - - 750mA 4.75V - 14V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5042 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5042C-NDR, PT5042C-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930960-PT5042C
Series: PT5040
Operating Temperature Range: -20°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 15V - - 750mA 4.75V - 14V Input
Package: Tray
Package: 3-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT5042
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT5042C-NDR, PT5042C-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-PT5042C 930960-PT5042C
Product Name 750mA 15V 14V Boost DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT5042C
Package Type Other; SMD/SMT Other; 3-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
DC to DC Converter - AAT2500MITP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TSOP
IOUT 0.4000 amps
View Details
Power Supply Chip >> DC-DC Converters - LM27761DSGR - LCSC Electronics Technology (HK) Limited
Specs
Output Voltage -5 to -1.5 volts
Input Voltage 2.7 to 5.5 volts
IOUT 0.2500 amps
View Details