The LANC2451W15 is a 15-watt DC/DC converter with a 18-36VDC input range and a single 5.1VDC output capable of up to 3000mA, housed in a 1.25 x 0.80 x 0.40 inch 24-pin DIP package. It features 1600VDC input-to-output isolation, 90% efficiency at full load, positive logic remote ON/OFF, and protection against over load, short circuit, and over voltage (6.2VDC). The converter meets UL60950-1, EN60950-1, and IEC60950-1 safety approvals and is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANC2451W15 |
| Product Name | DC to DC Converter |
| Output Voltage | 5.1 volts |