Texas Instruments 0.8V 5V 4A DC-DC Converter IC LMZ10504TZX-ADJ

Description
Module DC-DC 1-OUT 0.8V to 5V 4A 20W 7-Pin TO-PMOD EP T/R Product overview: LMZ10504TZX-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 5V, 4A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ10504TZX-ADJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Module DC-DC 1-OUT 0.8V to 5V 4A 20W 7-Pin TO-PMOD EP T/R Product overview: LMZ10504TZX-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 5V, 4A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ10504TZX-ADJ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.8V 5V 4A DC-DC Converter IC - 922-LMZ10504TZX-ADJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.8V 5V 4A DC-DC Converter IC
922-LMZ10504TZX-ADJ
0.8V 5V 4A DC-DC Converter IC 922-LMZ10504TZX-ADJ
Module DC-DC 1-OUT 0.8V to 5V 4A 20W 7-Pin TO-PMOD EP T/R Product overview: LMZ10504TZX-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 5V, 4A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ10504TZX-ADJ can be used for catalog matching and distributor lookup.

Module DC-DC 1-OUT 0.8V to 5V 4A 20W 7-Pin TO-PMOD EP T/R Product overview: LMZ10504TZX-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 5V, 4A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ10504TZX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - LMZ10504TZX-ADJ - 1202509-LMZ10504TZX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ10504TZX-ADJ
1202509-LMZ10504TZX-ADJ
Power Supplies Board Mount DCDC Converters - LMZ10504TZX-ADJ 1202509-LMZ10504TZX-ADJ
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202509-LMZ10504TZX- ADJ Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LTM4604AIV#PBF; LMZ10504TZE-ADJ; LMZ10504TZ-ADJ; LMZ10504TZX-ADJ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202509-LMZ10504TZX-ADJ
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): LTM4604AIV#PBF; LMZ10504TZE-ADJ; LMZ10504TZ-ADJ; LMZ10504TZX-ADJ;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-LMZ10504TZX-ADJ 1202509-LMZ10504TZX-ADJ
Product Name 0.8V 5V 4A DC-DC Converter IC Power Supplies Board Mount DCDC Converters - LMZ10504TZX-ADJ
Package Type Other; TO-PMOD EP
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1238386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15.5 volts
View Details
DC to DC Converter - AAT1143IJS-1.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
Buck 42V 40V 2A Step-Down DC-DC Converter IC - 739-LM25011MYX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HVSSOP EP
Output Voltage 2.51 to 40 volts
Input Voltage 42 volts
View Details
2 suppliers