The LANC1205DW5 is a dual-output DC/DC converter in the LANCW5 series, providing up to 6 watts of power with ±5 VDC outputs at up to ±500 mA each. It operates from a 9-18 VDC input range and features 1600 VDC isolation, 50 mVp-p output ripple, 78% efficiency at full load, and continuous short-circuit protection. The unit is housed in a standard 24-pin DIP package measuring 1.25 x 0.80 x 0.40 inches (31.8 x 20.3 x 10.2 mm), with five-sided shielding and a nickel-coated copper case. It meets UL60950-1, EN60950-1, and IEC60950-1 safety standards, and complies with EN55022 Class A EMC requirements. Operating temperature ranges from -25°C to +85°C with derating.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANC1205DW5 |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |