The DTEA1095 series is a family of single-output AC/DC desktop power supplies rated for 80 to 100 watts, with an input range of 100 to 240VAC. Models feature active PFC, Efficiency Level VI and CoC Tier 2 compliance, and protection against over voltage, over current, short circuit, and over temperature conditions. The DTEA1095J2 variant uses a C8 AC inlet, with physical dimensions of 5.24 x 2.32 x 1.32 inches (133 x 59 x 33.5 mm) and a weight of 14.82 oz (420 g). It delivers 90W at 42V with 630mV ripple and noise, operates from 0 to 40°C, and meets UL/IEC/EN 62368-1, CB, CE, FCC, RCM, EK, and PSE safety standards. MTBF exceeds 100,000 hours.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | DTEA1095J2 |
| Product Name | AC to DC Converter |
| Input Voltage | 100 to 240 volts |