The DTBA018119AX is a single-output AC/DC desktop power supply in the DTBA018 series, providing 18 watts of continuous power at 11.9V with a maximum output current of 2A and a ripple and noise of 150mV. It accepts a 100-240VAC input and complies with DoE/ErP Level VI efficiency, RoHS, and safety standards including IEC/EN60950-1, UL/cUL60950-1, BSMI, CCC, KC, PSE, and SAA. The unit features automatic recovery for over current and short circuit protection, and operates within a temperature range of 0°C to 40°C. It is housed in Case 1, measuring 80mm x 46mm x 28.8mm, and weighs 95.3g, with a C14 AC inlet as standard. The efficiency is greater than 87.3%.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | DTBA018119AX |
| Product Name | AC to DC Converter |
| Input Voltage | 100 to 240 volts |