The DTAM065A1Y36 is a 65W medical-grade AC/DC desktop adapter with a 36VDC output at 1.8A, meeting Class I safety requirements. It features an IEC 320-C14 AC inlet, operates from 90-264VAC input, and has an efficiency greater than 87% at average load. Output regulation is ±3%, with ripple and noise limited to 360mVp-p. Protection includes auto-recover for short circuit and overload, and latched shutdown for over voltage. It complies with UL60601-1 3rd Edition, CSA-C22.2 No. 60601-1 3rd Edition, and EN60601-1 3rd Edition safety standards, along with EN60601-1-2, FCC Part 18 Class B, and EN55011 Class B EMC standards. The unit measures 132mm x 69mm x 40mm and weighs 390g, with an operating temperature range of 0°C to +70°C and a minimum MTBF of 100,000 hours at 25°C ambient.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | DTAM065A1Y36 |
| Product Name | AC to DC Converter |
| Output Voltage | 36 volts |