The DTA2-65S18X is a 65-watt single-output AC/DC desktop power supply with an 18VDC output at 3.61A and 300mV ripple. It operates from a universal input voltage range of 100 to 240VAC and meets DoE Level VI and EU CoC Tier 5 efficiency standards. The unit features overvoltage, overcurrent, and short-circuit protection with hiccup mode automatic recovery. It measures 3.94in x 2.20in x 1.30in (100mm x 56mm x 33mm), weighs approximately 250g, and complies with UL60950-1, CSA C22.2, and EN60950-1 safety approvals. EMC compliance includes EN55022, EN61000-3-2/3, and IEC61000-4-2/3/4/5/6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | DTA2-65S18X |
| Product Name | AC to DC Converter |
| Output Voltage | 18 volts |