The DHW48S3.3-26 is a 40-watt DC/DC converter in a 2.0" x 1.0" x 0.40" shielded metal case, designed for single-output applications with a 3.3VDC output. It operates from an 18-75VDC input range, offers 89% efficiency, and supports remote on/off control. Features include under-voltage lockout, over-load, over-voltage, short-circuit, and over-temperature protection. The converter meets UL/cUL/IEC/EN 60950-1 safety standards, is RoHS and REACH compliant, and has 1500VDC input-to-output isolation. Maximum output current is 8A at minimum load, with a maximum capacitive load of 21000µF and output ripple of 30mA typical.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DHW48S3.3-26 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |