Texas Instruments Power Supplies - Board Mount - DC DC Converters PT6211D

Description
Win Source Part Number: 1086249-PT6211D Category: Power Supplies - Board Mount>DC DC Converters Series: PT6210 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 120 Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 38V Voltage - Output 1: 5.1V Efficiency: 89% Mounting Type: Through Hole, Right Angle Package / Case: 12-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT6211D-NDR Base Product Number: PT6211 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1086249-PT6211D Category: Power Supplies - Board Mount>DC DC Converters Series: PT6210 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 120 Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 38V Voltage - Output 1: 5.1V Efficiency: 89% Mounting Type: Through Hole, Right Angle Package / Case: 12-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT6211D-NDR Base Product Number: PT6211 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1086249-PT6211D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1086249-PT6211D
Power Supplies - Board Mount - DC DC Converters 1086249-PT6211D
Win Source Part Number: 1086249-PT6211D Category: Power Supplies - Board Mount>DC DC Converters Series: PT6210 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 120 Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 38V Voltage - Output 1: 5.1V Efficiency: 89% Mounting Type: Through Hole, Right Angle Package / Case: 12-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT6211D-NDR Base Product Number: PT6211 Product Status: Obsolete

Win Source Part Number: 1086249-PT6211D
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT6210
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 120
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 38V
Voltage - Output 1: 5.1V
Efficiency: 89%
Mounting Type: Through Hole, Right Angle
Package / Case: 12-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: PT6211D-NDR
Base Product Number: PT6211
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1086249-PT6211D
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 15A LGA Step-Down DC-DC Converter IC - 739-IP1203 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1226958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details