The DHW48D15-40 is a 40-watt DC/DC converter with dual ±15V outputs, designed for input voltages from 18 to 75VDC. It features a shielded metal enclosure measuring 2.0" x 1.0" x 0.40" (50.8mm x 25.4mm x 10.2mm), an aluminum alloy case with a black anodized coating, and an isolated FR4 baseplate. The converter offers up to 88% efficiency, remote on/off control, under-voltage lockout, and protection against over-load, over-voltage, short-circuit, and over-temperature conditions. It complies with UL/cUL/IEC/EN 60950-1 safety standards and operates at ambient temperatures from -40°C to +40°C without a heatsink. The output ripple is 150mVp-p max, and it has a 1500VDC isolation voltage.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DHW48D15-40 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |