Texas Instruments DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters DCP020505UE4

Description
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP
Request a Quote Datasheet
Description
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505UE4 - Texas Instruments
Dallas, TX, United States
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters
DCP020505UE4
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters DCP020505UE4
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP

Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP

Buy Now Datasheet
Isolated 2W 5V 400mA DC-DC Converter IC - 132-DCP020505UE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 2W 5V 400mA DC-DC Converter IC
132-DCP020505UE4
Isolated 2W 5V 400mA DC-DC Converter IC 132-DCP020505UE4
2W Isolated DC/DC Converter, 5V Out, 400mA, SOP, 1kV Isolation Product overview: DCP020505UE4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 5V, 400mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP020505UE4 can be used for catalog matching and distributor lookup.

2W Isolated DC/DC Converter, 5V Out, 400mA, SOP, 1kV Isolation Product overview: DCP020505UE4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 5V, 400mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP020505UE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Mount Modules - DCP020505UE4 - 1232147-DCP020505UE4 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - DCP020505UE4
1232147-DCP020505UE4
Board Mount Modules - DCP020505UE4 1232147-DCP020505UE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232147-DCP020505UE4 Features: OTP Length: 17.9 mm Frequency: 800 kHz Output Type: Fixed Thickness: 2.3 mm Height: 2.65 mm Power Rating: 2 W Topology: Boost, Push-Pull Number of Pins: 12 Isolation Voltage: 1 kV Number of Outputs: 1 Quiescent Current: 18 mA Output Current: 400 mA Voltage - Output 1: 5 V Efficiency: 80 % Output Power: 2 W Output Voltage: 5 V Width: 7.5 mm Categories: Board Mount Modules Case / Package: SOP Max Input Voltage: 5.5 V Alternative Parts (Cross-Reference): -DCP020505UE4; DCP020505UE4 .; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Switching Frequency: 400 kHz Depth: 18.1 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 90 mW Max Output Current: 400 mA Min Input Voltage: 4.5 V Max Operating Temperature: 85 °C Max Output Voltage: 5.25 V Min Output Voltage: 4.75 V Current - Output 1: 400 mA Max Output Power: 2 W Nominal Output Voltage: 5 V Max Input Voltage (DC): 5 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232147-DCP020505UE4
Features: OTP
Length: 17.9 mm
Frequency: 800 kHz
Output Type: Fixed
Thickness: 2.3 mm
Height: 2.65 mm
Power Rating: 2 W
Topology: Boost, Push-Pull
Number of Pins: 12
Isolation Voltage: 1 kV
Number of Outputs: 1
Quiescent Current: 18 mA
Output Current: 400 mA
Voltage - Output 1: 5 V
Efficiency: 80 %
Output Power: 2 W
Output Voltage: 5 V
Width: 7.5 mm
Categories: Board Mount Modules
Case / Package: SOP
Max Input Voltage: 5.5 V
Alternative Parts (Cross-Reference): -DCP020505UE4; DCP020505UE4 .;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Switching Frequency: 400 kHz
Depth: 18.1 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 90 mW
Max Output Current: 400 mA
Min Input Voltage: 4.5 V
Max Operating Temperature: 85 °C
Max Output Voltage: 5.25 V
Min Output Voltage: 4.75 V
Current - Output 1: 400 mA
Max Output Power: 2 W
Nominal Output Voltage: 5 V
Max Input Voltage (DC): 5 V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCP020505UE4 132-DCP020505UE4 1232147-DCP020505UE4
Product Name DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters Isolated 2W 5V 400mA DC-DC Converter IC Board Mount Modules - DCP020505UE4
Package Type Other; PDIP,SOP Other; SOP Other; SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts 5 volts 5 volts
Input Voltage 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 5V Boost DC-DC Converter IC - 739-LM2775DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck 60V 600mA SOT-23 Step-Down DC-DC Converter IC - 739-LMR16006YDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Supplies - Board Mount - DC DC Converters - 1086249-PT6211D - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 9 to 38 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM3248 2.5A Adjustable Boost-Buck RF DC/DC Converter - LM3248TMX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode
Output Voltage 0.4000 to 4 volts
View Details
2 suppliers