The DHW24S3.3-33 is a 50 watt DC/DC converter in the DHW50 series, offering a 3.3 VDC output at up to 10 A with a 9:36 VDC input range. It features a shielded metal case measuring 2.00 x 1.00 x 0.43 inches (50.8 x 25.4 x 11.0 mm), remote ON/OFF control, trimmable output voltage, and under voltage lockout. The converter provides 1500 VDC isolation, operates from -40°C to +61°C without a heatsink, and meets UL 94V-0, CSA/UL/IEC/EN 60950-1 safety standards, as well as EN55032 Class A and FCC Class A emissions limits. Efficiency reaches 90% at full load.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DHW24S3.3-33 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |