The DCW110S28-150 is a 200 W single-output DC/DC converter with a 43 to 160 VDC input range and a 28 V output, designed for railway, industrial, and telecom applications. It measures 2.56 in x 3.86 in x 0.67 in (65 mm x 98 mm x 17 mm) and features six-sided shielding, built-in EN55032 Class A EMI filtering, and 2250 VDC input-to-output isolation. The converter supports adjustable output voltage, remote on/off control, and protections against overvoltage, overload, short circuit, and overtemperature. It complies with UL60950-1, EN60950-1, IEC60950-1, EN50155, and EN45545-2 standards. Efficiency is 89% at full load, with a maximum output current of 5.4 A and ripple and noise of 200 mVp-p.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCW110S28-150 |
| Product Name | DC to DC Converter |
| Output Voltage | 28 volts |