Texas Instruments Power Supplies - Board Mount - DC DC Converters LMZM33604RLXR

Description
Win Source Part Number: 1237381-LMZM33604RLX R Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 3.5V Voltage - Input (Max): 36V Voltage - Output 1: 1 ~ 20V Efficiency: 91% Package / Case: 41-PowerBQFN Module Supplier Device Package: 41-B2QFN (16x10) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.63" L x 0.39" W x 0.16" H (16.0mm x 10.0mm x 4.1mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-52220-6,296-5222 0-2,296-52220-1 Base Product Number: LMZM33604
Request a Quote Datasheet
Description
Win Source Part Number: 1237381-LMZM33604RLX R Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 3.5V Voltage - Input (Max): 36V Voltage - Output 1: 1 ~ 20V Efficiency: 91% Package / Case: 41-PowerBQFN Module Supplier Device Package: 41-B2QFN (16x10) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.63" L x 0.39" W x 0.16" H (16.0mm x 10.0mm x 4.1mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-52220-6,296-5222 0-2,296-52220-1 Base Product Number: LMZM33604
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237381-LMZM33604RLXR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237381-LMZM33604RLXR
Power Supplies - Board Mount - DC DC Converters 1237381-LMZM33604RLXR
Win Source Part Number: 1237381-LMZM33604RLX R Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 3.5V Voltage - Input (Max): 36V Voltage - Output 1: 1 ~ 20V Efficiency: 91% Package / Case: 41-PowerBQFN Module Supplier Device Package: 41-B2QFN (16x10) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.63" L x 0.39" W x 0.16" H (16.0mm x 10.0mm x 4.1mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-52220-6,296-5222 0-2,296-52220-1 Base Product Number: LMZM33604

Win Source Part Number: 1237381-LMZM33604RLXR
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 500
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 3.5V
Voltage - Input (Max): 36V
Voltage - Output 1: 1 ~ 20V
Efficiency: 91%
Package / Case: 41-PowerBQFN Module
Supplier Device Package: 41-B2QFN (16x10)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.63" L x 0.39" W x 0.16" H (16.0mm x 10.0mm x 4.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-52220-6,296-52220-2,296-52220-1
Base Product Number: LMZM33604

Buy Now Datasheet
DC-DC Converter IC - 132-LMZM33604RLXR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-LMZM33604RLXR
DC-DC Converter IC 132-LMZM33604RLXR
3.5-V to 36-V input, 1-V to 20-V output, 4-A power module 41-B2QFN -40 to 105 Product overview: LMZM33604RLXR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZM33604RLXR can be used for catalog matching and distributor lookup.

3.5-V to 36-V input, 1-V to 20-V output, 4-A power module 41-B2QFN -40 to 105 Product overview: LMZM33604RLXR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZM33604RLXR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1237381-LMZM33604RLXR 132-LMZM33604RLXR
Product Name Power Supplies - Board Mount - DC DC Converters DC-DC Converter IC
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data