The DCSDW05-48S05 is a 5.04W DC/DC converter with a 4:1 input voltage range of 18 to 75VDC, offering a 5VDC output at up to 1000mA. It features 1600VDC isolation, continuous short circuit protection, and no minimum load requirement. The SMD package measures 0.56in x 0.36in x 0.40in (14.2mm x 9.1mm x 10.2mm) and is qualified for lead-free reflow. Efficiency is 81%, with output ripple and noise limited to 75mVp-p. The module is RoHS and REACH compliant, meets IEC/EN/UL62368-1 safety standards, and is CE marked.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCSDW05-48S05 |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |