The DCSDW02-48S12S is a 2.01 W DC/DC converter in an SMD package measuring 13.2mm x 9.1mm x 10.2mm, offering a 18-75 VDC input range and a 12 VDC single output at up to 167 mA. It features 83% efficiency, 50 mVp-p output ripple and noise, 1600 VDC isolation, and continuous short circuit protection. The device meets UL60950-1, EN60950-1, and IEC60950-1 safety approvals, is CE marked, and complies with RoHS II and REACH. Operational temperature ranges from -40°C to 80°C without derating.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCSDW02-48S12S |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |