The DCSDW02-24S15 is a 2.01 W DC/DC converter with a single 15 V output, designed for 9-36 VDC input. It features 83% efficiency, 50 mVp-p output ripple and noise, and continuous short-circuit protection. The converter is available in a non-conductive black plastic SMD package measuring 13.2 mm × 9.1 mm × 10.2 mm. It provides 1600 VDC input-to-output isolation, complies with RoHS II and REACH, and meets UL60950-1, EN60950-1, and IEC60950-1 safety standards. Operating temperature ranges from -40°C to 80°C without derating, with a storage range of -55°C to +125°C. It supports remote on/off control and meets EMI Class A and B requirements with external input filtering.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCSDW02-24S15 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |