Skyworks Solutions, Inc. Buck 1MHz 2.5A Step-Down DC-DC Converter IC AAT1155IKS-1.8-T1

Description
DC to DC Converter, 1MHz 2.5A Buck DC/DC Converter, Tape and Reel Product overview: AAT1155IKS-1.8-T1 from Skyworks Solutions, Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1MHz, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1MHz, 2.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AAT1155IKS-1.8-T 1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC to DC Converter, 1MHz 2.5A Buck DC/DC Converter, Tape and Reel Product overview: AAT1155IKS-1.8-T1 from Skyworks Solutions, Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1MHz, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1MHz, 2.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AAT1155IKS-1.8-T 1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 1MHz 2.5A Step-Down DC-DC Converter IC - 739-AAT1155IKS-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 1MHz 2.5A Step-Down DC-DC Converter IC
739-AAT1155IKS-1.8-T1
Buck 1MHz 2.5A Step-Down DC-DC Converter IC 739-AAT1155IKS-1.8-T1
DC to DC Converter, 1MHz 2.5A Buck DC/DC Converter, Tape and Reel Product overview: AAT1155IKS-1.8-T1 from Skyworks Solutions, Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1MHz, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1MHz, 2.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AAT1155IKS-1.8-T 1 can be used for catalog matching and distributor lookup.

DC to DC Converter, 1MHz 2.5A Buck DC/DC Converter, Tape and Reel Product overview: AAT1155IKS-1.8-T1 from Skyworks Solutions, Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1MHz, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1MHz, 2.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AAT1155IKS-1.8-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-AAT1155IKS-1.8-T1
Product Name Buck 1MHz 2.5A Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers