The DCSDW02-24S12S is a 2.01 W DC/DC converter in an SMD package, measuring 13.2mm x 9.1mm x 10.2mm, designed for industrial and telecom applications with a 9-36 VDC input range and a 12 VDC single output at up to 167 mA. It features 82% efficiency, 50 mVp-p ripple and noise, 1600 VDC isolation, short-circuit protection, and complies with UL60950-1, EN60950-1, and IEC60950-1 safety standards. The device supports no minimum load, is CE marked, and is RoHS II and REACH compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCSDW02-24S12S |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |