Texas Instruments DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters DCR012405P

Description
Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP
Request a Quote Datasheet
Description
Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405P - Texas Instruments
Dallas, TX, United States
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters
DCR012405P
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters DCR012405P
Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP

Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP

Buy Now Datasheet
Isolated 1W 5V 200mA DC-DC Converter IC - 132-DCR012405P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 5V 200mA DC-DC Converter IC
132-DCR012405P
Isolated 1W 5V 200mA DC-DC Converter IC 132-DCR012405P
1W Isolated DC/DC Converter, 5V, 200mA, PDIP Product overview: DCR012405P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR012405P can be used for catalog matching and distributor lookup.

1W Isolated DC/DC Converter, 5V, 200mA, PDIP Product overview: DCR012405P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR012405P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR012405P 132-DCR012405P
Product Name DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters Isolated 1W 5V 200mA DC-DC Converter IC
Package Type Other; PDIP,SOP Other; PDIP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts 5 volts
Input Voltage 21.6 to 26.4 volts 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

LMZ22005 5A SIMPLE SWITCHER? Power Module with 20V Maximum Input Voltage - LMZ22005TZ/NOPB - Texas Instruments
Specs
Package Type Other; TO-PMOD
Features EMI Tested,Enable,Frequency Synchronization,Tracking
Output Voltage 0.8000 to 6 volts
View Details
3 suppliers
Buck 60V 3A 40uA Step-Down DC-DC Converter IC - 739-LMR16030SDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
1A 5V 38V DC-DC Converter IC - 132-PT5101N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 5 volts
Input Voltage 38 volts
View Details
2 suppliers
DCP010512B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512BP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers