The DCSDW01-24S12S is a single-output DC/DC converter in the DCSDW01 series, providing 12VDC at up to 90mA with a 4.5-18VDC input range and 1.08W maximum output power. It features a surface-mount package (SMT) with dimensions of 0.56in x 0.36in x 0.40in, 1600VDC isolation, continuous short circuit protection, and operates from -40°C to +90°C without derating. The converter meets UL60950-1, EN60950-1, and IEC60950-1 safety approvals, and complies with RoHS II and REACH. It has a 30mVp-p ripple and noise limit and supports remote on/off control.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCSDW01-24S12S |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |