The DCSD01-24S12 is a 1-watt DC/DC converter with a 24VDC input voltage range of 18-36VDC and a 12VDC output, available in an SMD package measuring 0.52 x 0.36 x 0.39 inches. It provides up to 83% efficiency, 1600VDC I/O isolation, continuous short circuit protection, and remote ON/OFF control. The device meets IEC/EN/UL62368-1 safety standards, is RoHS and REACH compliant, and is qualified for lead-free reflow soldering per IPC J-STD-020D. Input reflected ripple current is 10 mAp-p, output ripple and noise is 50mVp-p, and the maximum capacitive load is 470µF. Operating ambient temperature ranges from -40°C to +90°C without derating.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCSD01-24S12 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |