The DCPDL06-24D15 is a 6-watt DC/DC power converter in a SIP package measuring 0.86" x 0.38" x 0.44", providing dual output of ±15 VDC at ±200 mA with 50 mVp-p ripple and noise. It operates from an 18-36 VDC input range, achieves 85% efficiency, and includes remote ON/OFF control, short circuit protection, and input under voltage protection. The converter features 1600 VDC I/O isolation, operates across −40°C to +90°C ambient temperature, and complies with IEC/EN/UL62368-1 safety standards. The case material is non-conductive black plastic.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCPDL06-24D15 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |