The DCMSPU01-12S033H is a 1-watt DC/DC converter in an industrial SMD package measuring 16.3mm x 9.3mm x 8.6mm, designed for single-output applications with a 3.3VDC output from a 12VDC input. It provides up to 300mA output current, operates with ±9% load regulation, and achieves 78% efficiency at maximum load. The converter offers 3000VDC isolation, continuous short-circuit and overload protection up to 160% of rated power, and supports natural convection cooling across an ambient temperature range of -40°C to +85°C. It complies with UL/cUL 60950-1, IEC/EN 60950-1, UL/cUL 62368-1, and IEC/EN 62368-1 safety standards, qualifies for lead-free reflow soldering per IPC/JEDEC J-STD-020D.1, and has a moisture sensitivity level of 2. The case is made of non-conductive black plastic rated UL 94V-0.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMSPU01-12S033H |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |