Texas Instruments SMD 3A 1.8V 5.5V DC-DC Converter IC PT5504C

Description
3A DC/DC Controller, 1.8V Out, 3.1-5.5V In, 3-Pin SMD Product overview: PT5504C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3A, 1.8V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT5504C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A DC/DC Controller, 1.8V Out, 3.1-5.5V In, 3-Pin SMD Product overview: PT5504C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3A, 1.8V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT5504C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A 1.8V 5.5V DC-DC Converter IC - 922-PT5504C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 1.8V 5.5V DC-DC Converter IC
922-PT5504C
SMD 3A 1.8V 5.5V DC-DC Converter IC 922-PT5504C
3A DC/DC Controller, 1.8V Out, 3.1-5.5V In, 3-Pin SMD Product overview: PT5504C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3A, 1.8V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT5504C can be used for catalog matching and distributor lookup.

3A DC/DC Controller, 1.8V Out, 3.1-5.5V In, 3-Pin SMD Product overview: PT5504C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3A, 1.8V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT5504C can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - PT5504C - 930982-PT5504C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5504C
930982-PT5504C
Power Supplies Board Mount DCDC Converters - PT5504C 930982-PT5504C
Manufacturer: Texas Instruments Win Source Part Number: 930982-PT5504C Series: Excalibur™ PT5500 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 3A 3.1V - 5.5V Input Package: Tray Package: 5-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5504 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-32691, PT5504C-ND, -PT5504C-NDR, PT5504C-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930982-PT5504C
Series: Excalibur™ PT5500
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 3A 3.1V - 5.5V Input
Package: Tray
Package: 5-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT5504
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 296-32691, PT5504C-ND, -PT5504C-NDR, PT5504C-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-PT5504C 930982-PT5504C
Product Name SMD 3A 1.8V 5.5V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT5504C
Package Type Other; SMD/SMT Other; 5-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Tube
Operating Temperature -40 C (-40 F)
Configuration / Function Positive, Isolation Capable
View Details
LM3248 2.5A Adjustable Boost-Buck RF DC/DC Converter - LM3248TMX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode
Output Voltage 0.4000 to 4 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details