The DCMOPW10-48S15A is a 10-watt medical DC/DC power converter in a 1.25 x 0.80 x 0.40 inch DIP package, designed for medical and industrial applications. It operates from an 18-75 VDC input and provides a 15 VDC output at up to 670 mA with 89% efficiency. The converter features reinforced insulation with 3000 VAC isolation, 2 μA patient leakage current, 6.6 mm creepage and clearance, and protection against short circuit, over-voltage, and over-load conditions. It complies with ANSI/AAMI ES60601-1, EN60601-1, IEC60601-1, UL60950-1, EN60950-1, and IEC60950-1 safety standards, and meets EMI Class A without external filtering. Remote ON/OFF and trim functions are not available on "A" type pin models.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMOPW10-48S15A |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |