The DCMOPW10-24S24A is a 10-watt medical DC/DC power converter in a 1.25 x 0.80 x 0.40 inch DIP package, designed for use in medical, telecom, and industrial applications. It accepts a 9-36 VDC input and provides a 24 VDC single output at 416 mA with 89% efficiency. The converter features 3000 VAC input-to-output isolation, 2 µA patient leakage current, reinforced insulation for 300 VAC working voltage, and 6.6 mm clearance and creepage distance. It complies with ANSI/AAMI ES60601-1, EN60601-1, IEC60601-1 3rd Edition, UL60950-1, EN60950-1, and IEC60950-1 safety standards. Built-in protections include short circuit, over voltage, over load, and under voltage. The unit has an EMI Class A filter and is RoHS II and REACH compliant. Remote ON/OFF and trim functions are not available on the 'A' pin connection type.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMOPW10-24S24A |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |