Texas Instruments Power Supplies Board Mount DCDC Converters - LMZ14201TZX-ADJ LMZ14201TZX-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202544-LMZ14201TZX- ADJ Family Name: LMZ14201 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LMZ14201TZX-ADJ/NOPB ; Introduction Date: January 22, 2010 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202544-LMZ14201TZX- ADJ Family Name: LMZ14201 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LMZ14201TZX-ADJ/NOPB ; Introduction Date: January 22, 2010 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LMZ14201TZX-ADJ - 1202544-LMZ14201TZX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ14201TZX-ADJ
1202544-LMZ14201TZX-ADJ
Power Supplies Board Mount DCDC Converters - LMZ14201TZX-ADJ 1202544-LMZ14201TZX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1202544-LMZ14201TZX- ADJ Family Name: LMZ14201 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LMZ14201TZX-ADJ/NOPB ; Introduction Date: January 22, 2010 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1202544-LMZ14201TZX-ADJ
Family Name: LMZ14201
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LMZ14201TZX-ADJ/NOPB;
Introduction Date: January 22, 2010
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
DC-DC Converter IC - 922-LMZ14201TZX-ADJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
922-LMZ14201TZX-ADJ
DC-DC Converter IC 922-LMZ14201TZX-ADJ
SWITCHING REGULATOR, PSSO7, 10.16 X 13.77 MM, 4.57 MM HEIGHT, ROHS COMPLIANT, TO-PMOD, 7 PIN Product overview: LMZ14201TZX-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ14201TZX-ADJ can be used for catalog matching and distributor lookup.

SWITCHING REGULATOR, PSSO7, 10.16 X 13.77 MM, 4.57 MM HEIGHT, ROHS COMPLIANT, TO-PMOD, 7 PIN Product overview: LMZ14201TZX-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ14201TZX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1202544-LMZ14201TZX-ADJ 922-LMZ14201TZX-ADJ
Product Name Power Supplies Board Mount DCDC Converters - LMZ14201TZX-ADJ DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
0.8V 6V 3A DC-DC Converter IC - 922-LMZ14203TZ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-PMOD EP
Output Voltage 0.8000 to 6 volts
Input Voltage 42 volts
View Details
2 suppliers
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver - SKY87609 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW, 12L
Output Voltage 0.9000 volts
Input Voltage 4.5 to 28 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details