The DCMOPW06-48S33A is a 6 watt medical DC/DC power converter in a 1.25 x 0.80 x 0.40 inch DIP package, designed for use in medical and industrial applications. It accepts an input voltage range of 18 to 75 VDC and provides a 3.3 VDC output at up to 1800 mA with a maximum output ripple and noise of 30 mVp-p. The converter features 3000 VAC input-to-output isolation, reinforced insulation for 300 VAC working voltage, and 2 µA patient leakage current. It complies with ANSI/AAMI ES60601-1, IEC60601-1, EN60601-1, UL60950-1, EN60950-1, and IEC60950-1 safety standards. Built-in protections include short circuit, over voltage, and over load, with automatic recovery. Efficiency reaches up to 82.5% at full load. Remote ON/OFF and trim functions are not available on this 'A' type pin connection variant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMOPW06-48S33A |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |