Manufacturer: Texas Instruments
Win Source Part Number: 930970-PT5107A
Series: PT5100
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Regulator Replacement DC DC Converter 1 Output 15V - - 1A 19V - 38V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT5107
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -296-20113-ND, -296-20113, 296-20113-NDR, -PT5107A-NDR, 296-20113, PT5107A-ND
1A DC/DC Controller, 15V Out, 38V In, 95% Eff, Non-Iso Product overview: PT5107A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 15V, 38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 15V, 38V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5107A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 930970-PT5107A | 132-PT5107A |
| Product Name | Power Supplies Board Mount DCDC Converters - PT5107A | 1A 15V 38V DC-DC Converter IC |
| Package Type | Other; 3-SIP Module | Other; Module |