The DCMIE06-24D15HI is a 6-watt DC/DC converter with dual ±15V outputs, designed for IGBT and high-isolation applications. It operates from a 18-36VDC input range, delivers up to ±200mA per output, and features 70mVp-p ripple and noise. The converter is housed in a 1.25" x 0.80" x 0.47" (31.8mm x 20.3mm x 12mm) industrial standard DIP-24 package with a non-conductive black plastic case rated UL94V-0. It offers 87% efficiency, 5000VACrms isolation, and protection against over load, over voltage, and short circuits. The device meets UL/cUL/IEC/EN 60950-1 and UL/cUL/IEC/EN 62368-1 pending safety approvals and is RoHS and REACH compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMIE06-24D15HI |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |