The DCMAW1-24D12 is a 1-watt DC/DC converter with a dual 12V output, designed for use in space-constrained applications. It operates from an 18-36 VDC input and is packaged in a compact SIP-6 format measuring 0.67 x 0.30 x 0.43 inches (17.0 x 7.62 x 11.0 mm). The converter provides 1500VDC input-to-output isolation, continuous short-circuit protection, and achieves up to 80% efficiency. It meets CSA/UL/IEC/EN 60950-1 safety standards and complies with EN55022 Class A and FCC Level A emissions limits. Operating temperature ranges from -40°C to +85°C with natural convection cooling, and the case is constructed from UL 94V-0 rated non-conductive black plastic.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMAW1-24D12 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |