The DCMAR1-05 is a 1A single-output DC/DC switching regulator in a standard SIP-3 package measuring 0.45in x 0.30in x 0.40in (11.5mm x 7.55mm x 10.2mm). It accepts an input voltage range of 6.5 to 32VDC and provides a regulated 5VDC output with a maximum output current of 1000mA, ripple and noise of 50mVp-p, and efficiency of 94% at minimum input voltage and 90% at maximum input voltage. The unit has no minimum load requirement, includes continuous short circuit and over temperature protection, and complies with RoHS and REACH standards. It supports a maximum capacitive load of 470µF and operates over an ambient temperature range of -40°C to +85°C with natural convection cooling. EMI compliance is specified for EN55022 and FCC Part 15 Class A and B, with external components required for full compliance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMAR1-05 |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |