Texas Instruments DCP010515DB Miniature, 1W Isolated Unregulated DC/DC Converters DCP010515DBP-U

Description
Miniature, 1W Isolated Unregulated DC/DC Converters 7-SOP
Request a Quote Datasheet
Description
Miniature, 1W Isolated Unregulated DC/DC Converters 7-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCP010515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515DBP-U - Texas Instruments
Dallas, TX, United States
DCP010515DB Miniature, 1W Isolated Unregulated DC/DC Converters
DCP010515DBP-U
DCP010515DB Miniature, 1W Isolated Unregulated DC/DC Converters DCP010515DBP-U
Miniature, 1W Isolated Unregulated DC/DC Converters 7-SOP

Miniature, 1W Isolated Unregulated DC/DC Converters 7-SOP

Buy Now Datasheet
Isolated 1W 15V 33mA DC-DC Converter IC - 132-DCP010515DBP-U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 15V 33mA DC-DC Converter IC
132-DCP010515DBP-U
Isolated 1W 15V 33mA DC-DC Converter IC 132-DCP010515DBP-U
1W Isolated DC/DC Converter, 15V, 33mA, 2-Out, SOP Product overview: DCP010515DBP-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 15V, 33mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 15V, 33mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP010515DBP-U can be used for catalog matching and distributor lookup.

1W Isolated DC/DC Converter, 15V, 33mA, 2-Out, SOP Product overview: DCP010515DBP-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 15V, 33mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 15V, 33mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP010515DBP-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DCP010515DBP-U - Rochester Electronics
Newburyport, MA, United States
DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS

DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCP010515DBP-U 132-DCP010515DBP-U DCP010515DBP-U
Product Name DCP010515DB Miniature, 1W Isolated Unregulated DC/DC Converters Isolated 1W 15V 33mA DC-DC Converter IC
Package Type Other; PDIP,SOP Other; SOP Other; SOP7
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts 15 volts
Input Voltage 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - DC DC Converters - 1314434-PT5061A - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 4.75 to 11 volts
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP-UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers
Power Supplies Board Mount DCDC Converters - PT4223C - 890338-PT4223C - Win Source Electronics
Specs
Package Type Other; 10-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Supplies Board Mount DCDC Converters - DCPA10515P-U/700 - 868273-DCPA10515P-U/700 - Win Source Electronics
Specs
Package Type Other; 7-SOP
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers