The DCHF600W-SD48-24 is a 600W DC/DC chassis-mount converter with a 36-72VDC input range and a 24VDC single output at 25A. It features a built-in EMI filter, ±10% output voltage adjustment, cooling fan, and protections against short circuit, over voltage, over current, and over temperature. The unit measures 9.84 x 6.30 x 3.43 inches and weighs 6.17 lbs. Efficiency is 82%, with output ripple and noise limited to 240mV. It is RoHS compliant and designed to meet LVD safety standards and EN55022, EN61000-4 EMC requirements.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCHF600W-SD48-24 |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |