The DCHF10W-DD24-B is a 16.2W DC/DC chassis mount power converter with dual outputs of 5V and 24V, designed for input voltages ranging from 18 to 36VDC. It features a built-in EMI filter, short circuit and overload protection in hiccup mode with automatic recovery, and operates via free air convection. The converter has an efficiency of 69%, output voltage ripple and noise of 80mVp-p and 150mVp-p respectively, and is housed in a 100mm x 58mm x 31mm enclosed case. It complies with RoHS and meets safety design standards GB4943, UL60950, and EN60950, with an operating temperature range of -20°C to +50°C and a weight of 140g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCHF10W-DD24-B |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |