Texas Instruments Through-Hole 3A 1.5V 5.5V DC-DC Converter IC PT5505N

Description
3A DC/DC Controller, 1.5V Out, 3.1-5.5V In, 350kHz, Through Hole Product overview: PT5505N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 1.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 3A, 1.5V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5505N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A DC/DC Controller, 1.5V Out, 3.1-5.5V In, 350kHz, Through Hole Product overview: PT5505N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 1.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 3A, 1.5V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5505N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3A 1.5V 5.5V DC-DC Converter IC - 132-PT5505N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3A 1.5V 5.5V DC-DC Converter IC
132-PT5505N
Through-Hole 3A 1.5V 5.5V DC-DC Converter IC 132-PT5505N
3A DC/DC Controller, 1.5V Out, 3.1-5.5V In, 350kHz, Through Hole Product overview: PT5505N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 1.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 3A, 1.5V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5505N can be used for catalog matching and distributor lookup.

3A DC/DC Controller, 1.5V Out, 3.1-5.5V In, 350kHz, Through Hole Product overview: PT5505N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 1.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 3A, 1.5V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5505N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT5505N - 930983-PT5505N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5505N
930983-PT5505N
Power Supplies Board Mount DCDC Converters - PT5505N 930983-PT5505N
Manufacturer: Texas Instruments Win Source Part Number: 930983-PT5505N Series: Excalibur™ PT5500 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 3A 3.1V - 5.5V Input Package: Tray Package: 5-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT5505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT5505N-NDR, -PT5505N-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930983-PT5505N
Series: Excalibur™ PT5500
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 3A 3.1V - 5.5V Input
Package: Tray
Package: 5-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT5505
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT5505N-NDR, -PT5505N-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT5505N 930983-PT5505N
Product Name Through-Hole 3A 1.5V 5.5V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT5505N
Package Type Other; Module Other; 5-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
DC to DC Converter - AAT1282IWO-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN
IOUT 2 amps
View Details
Buck 30A Step-Down DC-DC Converter IC - 739-IP2021CPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.8000 volts
Input Voltage 14 volts
View Details