The DCHF100W-SD48-24 is a 100W DC/DC chassis mount converter with a 36-72VDC input voltage range and a 24VDC output voltage. It provides 4.2A output current, 150mVp-p ripple and noise, and 78% efficiency. The unit features ±10% output voltage adjustment, built-in EMI filtering, and protection against short circuit and over current. It measures 7.83 x 3.86 x 1.54 inches and weighs 1.2 lbs, operating from -10°C to +50°C with free air convection cooling. The converter is RoHS compliant and meets LVD safety standards and EN55022/EN61000-4 EMC standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCHF100W-SD48-24 |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |