The DCHBA1-5S15H6 is a 1 Watt isolated medical DC/DC converter with a 5VDC nominal input and a 15VDC single output, housed in a 7-pin SIP package measuring 0.77in x 0.50in x 0.39in. It provides up to 82% efficiency, 6.4kVDC isolation, and operates from -40°C to +85°C with no minimum load requirement. The unit meets IEC 60950-1, EN 60950-1, IEC 60601-1, and EN 60601-1 medical safety standards, is RoHS compliant, and has an MTBF of 2,000,000 hours.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCHBA1-5S15H6 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |