The DCHB200-48S3.3 is a 165-watt, half-brick DC/DC converter with a 33 to 75 VDC input range and a 3.3 VDC output, capable of delivering up to 60 A. It features high efficiency up to 90%, no minimum load requirement, and protection against short circuit, over voltage, over load, and over temperature. The unit operates with a case temperature range of -40°C to +115°C, includes remote on/off control, and is RoHS and REACH compliant. It meets IEC/EN/UL62368-1 safety standards and is certified to EN55022 Class A for EMI when used with external components. The physical dimensions are 2.40 x 2.28 x 0.50 inches, and the case is metal with an FR4 PCB base. The device supports remote sensing and has an isolation voltage of 3000 VDC between input and output.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCHB200-48S3.3 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |