Texas Instruments Power Supplies Board Mount DCDC Converters - PT5103A PT5103A

Description
Manufacturer: Texas Instruments Win Source Part Number: 930966-PT5103A Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 3.3V - - 1A 9V - 26V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT5103 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5103A-ND, -PT5103A-NDR, PT5103A-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930966-PT5103A Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 3.3V - - 1A 9V - 26V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT5103 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5103A-ND, -PT5103A-NDR, PT5103A-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT5103A - 930966-PT5103A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5103A
930966-PT5103A
Power Supplies Board Mount DCDC Converters - PT5103A 930966-PT5103A
Manufacturer: Texas Instruments Win Source Part Number: 930966-PT5103A Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 3.3V - - 1A 9V - 26V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT5103 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5103A-ND, -PT5103A-NDR, PT5103A-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930966-PT5103A
Series: PT5100
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Regulator Replacement DC DC Converter 1 Output 3.3V - - 1A 9V - 26V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT5103
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT5103A-ND, -PT5103A-NDR, PT5103A-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930966-PT5103A
Product Name Power Supplies Board Mount DCDC Converters - PT5103A
Package Type Other; 3-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1231225P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Automotive Buck 60V 600mA Step-Down DC-DC Converter IC - 739-LMR16006XDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details