The DCHB200-48S05 is a 230W half-brick DC/DC converter designed for distributed power architectures, telecom, and industrial applications, operating from a 33-75 VDC input to deliver a 5V output at up to 46A. It features high efficiency up to 91%, adjustable output voltage, negative or positive logic remote on/off control, and protection against short circuit, over voltage, over load, and over temperature. The device measures 2.40 x 2.28 x 0.50 inches and complies with IEC/EN/UL62368-1 safety standards and RoHS and REACH regulations.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCHB200-48S05 |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |