The DCB1 series is a 1-watt DC/DC converter offering single and dual output configurations in surface mount or through-hole packages. The DCB1-05D12S is a dual-output model with ±12VDC outputs, designed for a 4.5-5.5VDC input range, delivering ±42mA maximum current per rail with 100mV ripple, 79% efficiency, and ±10% output voltage regulation. It features internal input filtering, 100% burn-in testing, and RoHS compliance. The surface mount variant measures 0.76" x 0.37" x 0.24" (19.50mm x 9.50mm x 6mm), operating from -40°C to +85°C ambient temperature with free air convection cooling. Isolation voltage is rated at 1000VDC or 3000VDC depending on configuration, with 1000MΩ isolation resistance and 30pF isolation capacitance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCB1-05D12S |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |