The CV24S12-3000 is a non-isolated DC/DC converter designed for positive and negative output applications, delivering up to 3A output current with an adjustable output voltage range of 5.0 to 15VDC. It operates from a 10 to 30VDC input range, achieves up to 95% efficiency at 12V output, and features remote on/off control and protection against short circuit, overcurrent, and overtemperature conditions. The converter is packaged in an open-frame SIP format measuring 10.4 x 6.0 x 16.5 mm, supports both vertical and horizontal mounting, and complies with IEC60950-1, UL60950-1, and EN60950-1 safety standards. It is RoHS compliant and operates from -40°C to +85°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CV24S12-3000 |
| Product Name | DC to DC Converter |
| Input Voltage | 10 to 30 volts |